The TLP285 is an optocoupler consisting of a gallium arsenide infrared emitting diode optically coupled to a phototransistor, housed in a 4-pin SOP package. It provides an isolation voltage of 3750 Vrms and operates over a temperature range of -55 to 110 °C. It meets UL1577, cUL, and EN60747-5-5 safety standards, with a minimum creepage and clearance of 5.0 mm and insulation thickness of 0.4 mm. The device is rated for a maximum collector-emitter voltage of 80 V and a minimum current transfer ratio of 50% at IF = 5 mA. It is RoHS compatible and designed for surface-mount applications in power supplies and programmable controllers.
Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP Product overview: TLP285(V4GHTPR.E.T) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP285(V4GHTPR.E
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP285(V4GHTPR.E.T) |
| Product Name | Bipolar Transistor |
| Package Type | Reel(TR) |