The TLP281GR is a quad-channel optocoupler featuring gallium arsenide infrared emitting diodes optically coupled to phototransistors, designed for surface-mount assembly in applications such as programmable controllers and PCMCIA modems. It is packaged in a 16-pin small-outline package with a typical weight of 0.19 g. Each channel has a minimum current transfer ratio of 100% at IF = 5 mA and VCE = 5 V, a collector-emitter voltage rating of 80 V, and an isolation voltage of 2500 Vrms. The device is UL recognized under UL1577 and meets BSI standards BS EN 60065:2002 and BS EN 60950-1:2002. Operating temperature ranges from -55°C to 100°C, with a maximum junction temperature of 125°C.
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SOP Product overview: TLP281GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP281GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP281GR |
| Product Name | Quad Bipolar Transistor |
| Package Type | Reel(TR) |