The TLP281-4 is a quad-channel optocoupler containing four infrared LED and phototransistor pairs in a 16-pin SOP package, designed for surface-mount assembly in applications such as programmable controllers and PCMCIA modems. It offers a minimum current transfer ratio of 100% for the GB rank, an isolation voltage of 2500 Vrms, and a collector-emitter voltage rating of 80 V. The device supports an operating temperature range of -55°C to 100°C and meets UL1577 and BSI EN 60065:2002/EN 60950-1:2002 safety standards. Total package power dissipation is 170 mW per circuit at 25°C.
Optoisolator Transistor Output 2500Vrms 4 Channel 16-SOP Product overview: TLP281-4(TP) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include transistor, BJT, switching, amplification, Quad, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP281-4(TP) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP281-4(TP) |
| Product Name | Quad Bipolar Transistor |
| Package Type | Reel(TR) |