Toshiba Corporation Optocoupler, Darlington, 5Kv, Lsop-6; No. Of Channels Toshiba TLP2703

Description
OPTOCOUPLER, DARLINGTON, 5KV, LSOP-6; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes
Description
OPTOCOUPLER, DARLINGTON, 5KV, LSOP-6; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Darlington, 5Kv, Lsop-6; No. Of Channels Toshiba - 78Y6786 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 5Kv, Lsop-6; No. Of Channels Toshiba
78Y6786
Optocoupler, Darlington, 5Kv, Lsop-6; No. Of Channels Toshiba 78Y6786
OPTOCOUPLER, DARLINGTON, 5KV, LSOP-6; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 5KV, LSOP-6; No. of Channels:1 Channel; Optocoupler Case Style:LSOP; No. of Pins:6Pins; Forward Current If Max:20mA; Isolation Voltage:5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6786
Product Name Optocoupler, Darlington, 5Kv, Lsop-6; No. Of Channels Toshiba
Mounting Option LSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI20I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details