Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TLP266J(TPLE(T TLP266J(TPLE(T

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967383-TLP266J(TPLE( T Number of Circuits: 1 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967383-TLP266J(TPLE( T Number of Circuits: 1 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP266J(TPLE(T - 967383-TLP266J(TPLE(T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP266J(TPLE(T
967383-TLP266J(TPLE(T
OEM Parts - OEM Parts (T - Z) - TLP266J(TPLE(T 967383-TLP266J(TPLE(T
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 967383-TLP266J(TPLE( T Number of Circuits: 1 Mounting: SMD (SMT) Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967383-TLP266J(TPLE(T
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: OEM Parts(T-Z)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 967383-TLP266J(TPLE(T
Product Name OEM Parts - OEM Parts (T - Z) - TLP266J(TPLE(T
Mounting Option Surface Mount; SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details