OPTOCOUPLER, DIGITAL, 5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:TLP266; MSL:MSL 1 - Unlimited; No. of Channels:2Channels; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6783 |
| Product Name | Optocoupler, Digital, 5Kv, Dip-8; No. Of Channels Toshiba |
| Mounting Option | DIP |