Toshiba Imaging Systems Division 3.75KV 600V Signal Isolator and Optocoupler TLP265J

Description
OPTOISOLATOR 3.75KV TRIAC 6SO 4L / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin SO Magazine Product overview: TLP265J from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP265J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISOLATOR 3.75KV TRIAC 6SO 4L / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin SO Magazine Product overview: TLP265J from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP265J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.75KV 600V Signal Isolator and Optocoupler - 904-TLP265J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.75KV 600V Signal Isolator and Optocoupler
904-TLP265J
3.75KV 600V Signal Isolator and Optocoupler 904-TLP265J
OPTOISOLATOR 3.75KV TRIAC 6SO 4L / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin SO Magazine Product overview: TLP265J from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP265J can be used for catalog matching and distributor lookup.

OPTOISOLATOR 3.75KV TRIAC 6SO 4L / Optocoupler Triac AC-OUT 1-CH 600V 4-Pin SO Magazine Product overview: TLP265J from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-TLP265J can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Toshiba - 78Y6781 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Toshiba
78Y6781
Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Toshiba 78Y6781
OPTOCOUPLER, TRIAC, 3.75KV, SMDIP-4; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 3.75KV, SMDIP-4; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Isolation Voltage:3.75kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 904-TLP265J 78Y6781
Product Name 3.75KV 600V Signal Isolator and Optocoupler Optocoupler, Triac, 3.75Kv, Smdip-4; Optocoupler Case Style Toshiba
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4910-6-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2766024 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details