Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 844433-TLP265J(TPL,E
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 3750Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP265
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 844433-TLP265J(TPL,E |
| Product Name | Optoisolators - Triac, SCR Output - TLP265J(TPL,E |
| Package Type | 6-SOP |