Toshiba Corporation Optoisolator IC TLP260J

Description
OPTOCOUPLER, TRIAC O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:20MA; OUTPUT VOLTAGE:600V; NO. OF. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, TRIAC O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:20MA; OUTPUT VOLTAGE:600V; NO. OF. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Optoisolator IC - 32177498 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
32177498
Optoisolator IC 32177498
OPTOCOUPLER, TRIAC O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:20MA; OUTPUT VOLTAGE:600V; NO. OF. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, TRIAC O/P; NO. OF CHANNELS:1; ISOLATION VOLTAGE:3KV; OPTOCOUPLER OUTPUT TYPE:PHOTOTRIAC; INPUT CURRENT:20MA; OUTPUT VOLTAGE:600V; NO. OF. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Optical Isolators
Product Number 32177498
Product Name Optoisolator IC
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 532 nm Center - ISO-04-532-MP - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 3mm(L), 3.4mm(W), 3.5mm(H)
Center Wavelength 1550 nm (15500 Å)
View Details