Toshiba Corporation Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba TLP2391

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba - 78Y6778 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba
78Y6778
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba 78Y6778
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6778
Product Name Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3830MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details