Optocoupler Logic-Out Totem-Pole DC-IN 1-CH 5-Pin SO Magazine / OPTOISO 3.75KV PUSH PULL SO6-5 Product overview: TLP2366 from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP2366 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:20Mbaud; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:TLP236; SVHC:No SVHC (15-Jan-2018); No. of Ch RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 902-TLP2366 | 78Y6777 |
| Product Name | 3.75KV Signal Isolator and Optocoupler | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba |
| Input | DC |