Toshiba Corporation Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba TLP2358

Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:TLP235; SVHC:No SVHC (15-Jan-2018); No. of Chan RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:TLP235; SVHC:No SVHC (15-Jan-2018); No. of Chan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba - 78Y6775 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba
78Y6775
Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba 78Y6775
OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:TLP235; SVHC:No SVHC (15-Jan-2018); No. of Chan RoHS Compliant: Yes

OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:5Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:TLP235; SVHC:No SVHC (15-Jan-2018); No. of Chan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6775
Product Name Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 863-SI8233BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details