Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961820-TLP2348
Mounting: SMD (SMT)
Data Rate: 10 Mbps
Number of Channels: 1
Number of Pins: 5
Isolation Voltage: 3.75 kV
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961820-TLP2348 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP2348 |