OPTOCOUPLER, DIGITAL, 3.75KV, SOP-5; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 78Y6771 |
| Product Name | Optocoupler, Digital, 3.75Kv, Sop-5; No. Of Channels Toshiba |
| Mounting Option | SOP |