Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116272-TLP2310
Data Rate: 10 Mbps
Number of Channels: 1
Number of Pins: 5
Isolation Voltage: 3.75 kV
Categories: Custom Parts
Case / Package: SOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
REACH SVHC: Unknown
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1116272-TLP2310 |
| Product Name | Custom Parts - Custom Parts (S - T) - TLP2310 |