Toshiba Corporation 3.75KV Bipolar Transistor TLP2303(TPL,E

Description
OPTOISO 3.75KV TRANS 6-SO 5 LEAD Product overview: TLP2303(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP2303(TPL,E can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 3.75KV TRANS 6-SO 5 LEAD Product overview: TLP2303(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP2303(TPL,E can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP2303 is a photocoupler integrating a high-output infrared LED and a high-speed photodiode-transistor chip, designed for low input current and high-speed data transmission up to 100 kbps. It is housed in an SO6 package measuring 11-4L1S, with a creepage and clearance distance of 5.0 mm and an isolation voltage of 3750 Vrms minimum. The device operates from -40 to 125 °C and has a minimum current transfer ratio of 900% at 0.5 mA input current. It supports an output current of up to 80 mA and meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC safety standards. A 0.1 µF bypass capacitor must be connected between pins 4 and 6 for stable operation.

Datasheet Summary
Powered by GS/AI

The TLP2303 is a photocoupler integrating a high-output infrared LED and a high-speed photodiode-transistor chip, designed for low input current and high-speed data transmission up to 100 kbps. It is housed in an SO6 package measuring 11-4L1S, with a creepage and clearance distance of 5.0 mm and an isolation voltage of 3750 Vrms minimum. The device operates from -40 to 125 °C and has a minimum current transfer ratio of 900% at 0.5 mA input current. It supports an output current of up to 80 mA and meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC safety standards. A 0.1 µF bypass capacitor must be connected between pins 4 and 6 for stable operation.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75KV Bipolar Transistor
903-TLP2303(TPL,E
3.75KV Bipolar Transistor 903-TLP2303(TPL,E
OPTOISO 3.75KV TRANS 6-SO 5 LEAD Product overview: TLP2303(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP2303(TPL,E can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV TRANS 6-SO 5 LEAD Product overview: TLP2303(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP2303(TPL,E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TLP2303(TPL,E
Product Name 3.75KV Bipolar Transistor
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data