Toshiba Imaging Systems Division Optocouplers TLP2301

Description
Toshiba TLP2301 Optocoupler
Request a Quote
Description
Toshiba TLP2301 Optocoupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 7965232P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965232P
Optocouplers 7965232P
Toshiba TLP2301 Optocoupler

Toshiba TLP2301 Optocoupler

Supplier's Site
Optocouplers - 7965232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
7965232
Optocouplers 7965232
Toshiba TLP2301 Optocoupler

Toshiba TLP2301 Optocoupler

Supplier's Site
Optocouplers - 1687812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1687812
Optocouplers 1687812
Toshiba TLP2301 Optocoupler

Toshiba TLP2301 Optocoupler

Supplier's Site
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba - 78Y6768 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba
78Y6768
Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba 78Y6768
OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 3.75KV, SOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:40V; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 7965232P 7965232 78Y6768
Product Name Optocouplers Optocouplers Optocoupler, Phototrans, 3.75Kv, Sop-4; No. Of Channels Toshiba
Input DC DC
Approvals RoHS Compliant RoHS Compliant
Mounting Option SOIC Surface mount SOP
Rise Time 15 µs 15 µs
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Phototransistor Hermetic Optocouplers - OLH1047 / OLH1048 / OLH1049 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 448-1ED3123MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details