Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994801-TLP2118E(TPF)
Packaging: Tape & Reel
Mounting: SMD (SMT)
Direction: Unidirectional
Number of Pins: 8
Propagation Delay: 75 ns
Fall Time: 30 ns
Categories: OEM Parts(T-Z)
Case / Package: SO
Alternative Parts (Cross-Reference): TLP2118E(TPF)TLP2118
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 40 mW
Turn-On Delay Time: 75 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 994801-TLP2118E(TPF) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP2118E(TPF) |