Toshiba Corporation Optocoupler, Gate Driver, 1.5Kv, Sop-6; No. Of Channels Toshiba TLP192A

Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:1.5kV; Product Range:-; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:1.5kV; Product Range:-; No. of Channels:1Channels RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Gate Driver, 1.5Kv, Sop-6; No. Of Channels Toshiba - 78Y6762 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Gate Driver, 1.5Kv, Sop-6; No. Of Channels Toshiba
78Y6762
Optocoupler, Gate Driver, 1.5Kv, Sop-6; No. Of Channels Toshiba 78Y6762
OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:1.5kV; Product Range:-; No. of Channels:1Channels RoHS Compliant: Yes

OPTOCOUPLER, GATE DRIVER, 1.5KV, SOP-6; No. of Channels:1 Channel; Optocoupler Case Style:SOP; No. of Pins:6Pins; Isolation Voltage:1.5kV; Product Range:-; No. of Channels:1Channels RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 78Y6762
Product Name Optocoupler, Gate Driver, 1.5Kv, Sop-6; No. Of Channels Toshiba
Mounting Option SOP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4679-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640578 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details