The TLP187 is a photocoupler containing an InGaAs infrared LED optically coupled to a Darlington transistor, housed in a SO6 package. It features a collector-emitter breakdown voltage of 300 V, a current transfer ratio of at least 1000%, and an isolation voltage of 3750 Vrms. The device operates over a temperature range of -55 to 110 °C and meets UL1577, cUL, and VDE EN60747-5-5 safety standards. Creepage and clearance distances are both 5.0 mm.
OPTOISO 3.75KV DARL 6-SO, 4 LEAD Product overview: TLP187 from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP187 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP187 |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Reel - TR |