OPTOCOUPLER, DARLINGTON, 3.75KV, SMDIP-4; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:1000%; Collector Emitter Voltage RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7965235P | 7965235 | 78Y6760 |
| Product Name | Optocouplers | Optocouplers | Optocoupler, Darlington, 3.75Kv, Smdip-4; No. Of Channels Toshiba |
| Input | DC | DC | |
| Approvals | RoHS Compliant | RoHS Compliant | |
| Mounting Option | SOIC | Surface mount | Surface Mount DIP |
| Rise Time | 40 µs | 40 µs |