TLP187 is a photocoupler featuring an InGaAs infrared LED optically coupled to a Darlington transistor, housed in an SO6 package. It offers a collector-emitter voltage rating of 300 V (min), a current transfer ratio of 1000% (min), and an isolation voltage of 3750 Vrms (min). The device operates from -55°C to 110°C and meets UL1577, cUL, and VDE EN60747-5-5 safety standards. Pinout configuration includes anode, cathode, emitter, and collector terminals.
Product overview: TLP187(TPL,E) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP187(TPL,E) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP187(TPL,E) |
| Product Name | Bipolar Transistor |