The TLP187 is a photocoupler featuring an InGaAs infrared LED optically coupled to a darlington transistor, housed in an SO6 package. It provides a minimum collector-emitter voltage of 300 V, a minimum current transfer ratio of 1000%, and an isolation voltage of 3750 Vrms. The device operates over a temperature range of -55 to 110°C and meets safety standards including UL1577, cUL, and VDE EN60747-5-5. It is designed for applications such as programmable logic controllers and I/O interface boards.
Transistor Output Optocouplers PHOTOCOUPLER SMD Pin 1 Left T/R Product overview: TLP187(TPL,E(T) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP187(TPL,E(T) can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP187(TPL,E(T) |
| Product Name | SMD Bipolar Transistor |
| Package Type | Reel(TR) |