Toshiba America Electronic Components, Inc. OEM Parts - OEM Parts (T - Z) - TLP185(TPL,E(O TLP185(TPL,E(O

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961467-TLP185(TPL,E( O Packaging: Tape & Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 20 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 3.75 kV Current Transfer Ratio: 400 % Output Voltage: 80 V Input Current: 16 mA Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 10 mA Collector Emitter Saturation Voltage: 300 mV Max Input Current: 20 mA
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961467-TLP185(TPL,E( O Packaging: Tape & Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 20 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 3.75 kV Current Transfer Ratio: 400 % Output Voltage: 80 V Input Current: 16 mA Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 10 mA Collector Emitter Saturation Voltage: 300 mV Max Input Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TLP185(TPL,E(O - 961467-TLP185(TPL,E(O - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TLP185(TPL,E(O
961467-TLP185(TPL,E(O
OEM Parts - OEM Parts (T - Z) - TLP185(TPL,E(O 961467-TLP185(TPL,E(O
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961467-TLP185(TPL,E( O Packaging: Tape & Reel Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 20 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 3.75 kV Current Transfer Ratio: 400 % Output Voltage: 80 V Input Current: 16 mA Categories: OEM Parts(T-Z) Case / Package: SO Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Power Dissipation: 200 mW Collector Emitter Voltage (VCEO): 80 V Max Collector Current: 10 mA Collector Emitter Saturation Voltage: 300 mV Max Input Current: 20 mA

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961467-TLP185(TPL,E(O
Packaging: Tape & Reel
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 20 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Current Transfer Ratio: 400 %
Output Voltage: 80 V
Input Current: 16 mA
Categories: OEM Parts(T-Z)
Case / Package: SO
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 10 mA
Collector Emitter Saturation Voltage: 300 mV
Max Input Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 961467-TLP185(TPL,E(O
Product Name OEM Parts - OEM Parts (T - Z) - TLP185(TPL,E(O
Package Type SOT3; SO
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRFZ48ZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers