The TLP185 is a surface-mount photocoupler consisting of a gallium arsenide infrared LED optically coupled to a phototransistor, designed for high-density PCB applications such as programmable controllers. It features an 80 V minimum collector-emitter voltage, a minimum current transfer ratio of 100% for the GB rank, and 3750 Vrms minimum isolation voltage. The device has a creepage and clearance distance of 5.0 mm minimum, operates from -55°C to 110°C, and is packaged in a small-outline surface-mount format weighing 0.08 g typ. Safety certifications include UL1577, cUL, CQC, and VDE EN60747-5-5 for the V4 option variant. The part meets RoHS compliance and is rated for a junction temperature up to 125°C.
Product overview: TLP185 GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP185 GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP185 GR |
| Product Name | Bipolar Transistor |