Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936778-TLP185(BLL-TP
Operating Temperature Range: -55°C ~ 110°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLP185
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
X36 PB-F PHOTOCOUPLER SMD T&R Product overview: TLP185(BLL-TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP185(BLL-TPR,E
X36 PB-F PHOTOCOUPLER SMD T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 936778-TLP185(BLL-TPR,E) | 903-TLP185(BLL-TPR,E) | TLP185(BLL-TPR,E) |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP185(BLL-TPR,E) | SMD Bipolar Transistor | Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators |
| Package Type | SOT3; 6-SOP | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Surface Mount | |
| IC(max) | 50000 milliamps |