The TLP184 is a photocoupler consisting of a gallium arsenide infrared LED optically coupled to a photo transistor, designed for signal isolation in applications such as PLCs and PBXs. It is housed in a compact SO6 surface-mount package measuring 11-4M1S with a weight of 0.08 g. The device features a minimum collector-emitter voltage of 80 V, a current transfer ratio of 50% minimum, and an isolation voltage of 3750 Vrms. It operates from -55 to 110 °C and meets UL1577, cUL, VDE (EN60747-5-5), and CQC safety standards. The TLP184GR variant is part of this series with a current transfer ratio ranking of 100% to 300% at I_F = 5 mA and V_CE = 5 V.
Product overview: TLP184GR from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP184GR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP184GR |
| Product Name | Bipolar Transistor |