Toshiba Corporation Bipolar Transistor TLP184(SE

Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B Product overview: TLP184(SE from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP184(SE can be used for catalog matching and distributor lookup.
Request a Quote
Description
X36 PB-F PHOTOCOUPLER SO6 ROHS B Product overview: TLP184(SE from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP184(SE can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLP184(SE is an AC input photocoupler featuring two infrared LEDs optically coupled to a photo transistor, designed for isolation in applications such as PLCs and PBXs. It is housed in a small SO6 package and rated for an isolation voltage of 3750 Vrms minimum, a collector-emitter voltage of 80 V minimum, and a current transfer ratio of 50% minimum for the standard grade. The device operates from -55 to 110 °C and meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC GB4943.1 and GB8898 safety standards. Input and output junction temperatures are rated to 125 °C.

Datasheet Summary
Powered by GS/AI

The TLP184(SE is an AC input photocoupler featuring two infrared LEDs optically coupled to a photo transistor, designed for isolation in applications such as PLCs and PBXs. It is housed in a small SO6 package and rated for an isolation voltage of 3750 Vrms minimum, a collector-emitter voltage of 80 V minimum, and a current transfer ratio of 50% minimum for the standard grade. The device operates from -55 to 110 °C and meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC GB4943.1 and GB8898 safety standards. Input and output junction temperatures are rated to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-TLP184(SE
Bipolar Transistor 903-TLP184(SE
X36 PB-F PHOTOCOUPLER SO6 ROHS B Product overview: TLP184(SE from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP184(SE can be used for catalog matching and distributor lookup.

X36 PB-F PHOTOCOUPLER SO6 ROHS B Product overview: TLP184(SE from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP184(SE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-TLP184(SE
Product Name Bipolar Transistor
Package Type Tube
Packing Method Tube
IC(max) 50 milliamps
Unlock Full Specs
to access all available technical data