The TLP183 is a phototransistor photocoupler consisting of an infrared LED optically coupled to a phototransistor in a 6-pin SO6 package, designed for signal isolation in applications such as PLCs and I/O interfaces. It guarantees an isolation voltage of 3750 Vrms and operates over a temperature range of -55 to 125 °C. The device has a minimum current transfer ratio of 50% at 0.5 mA input and 5 V collector-emitter voltage, with a collector-emitter breakdown voltage of 80 V and a maximum collector current of 50 mA. It meets UL 1577, cUL, VDE EN 60747-5-5, and CQC safety standards. The package has a creepage and clearance of 5.0 mm and an internal isolation thickness of 0.4 mm. The part number TLP183(TPL,E indicates tape and reel packaging but shares all key electrical and isolation specifications with the base TLP183 series.
OPTOISO 3.75KV TRANS 6-SO 4 LEAD Product overview: TLP183(TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP183(TPL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP183(TPL,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |