Toshiba TLP183(TPL,E(T Optocoupler
Toshiba TLP183(TPL,E(T Optocoupler
Toshiba TLP183(TPL,E(T Optocoupler
Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016188-TLP183(TPL,E
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP183(TPL,E(TTLP183
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
OPTOCOUPLER TRANSISTOR, 80V, 0.05A, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 2069731 | 2069732P | 1016188-TLP183(TPL,E(T | 09AK8759 |
| Product Name | Optocouplers | Optocouplers | OEM Parts - OEM Parts (T - Z) - TLP183(TPL,E(T | Optocoupler Transistor, 80V, 0.05A, Smd Rohs Compliant Toshiba |
| Input | DC | DC |