TLP182 is a low AC input photocoupler with two antiparallel infrared LEDs optically coupled to a phototransistor in a 6-pin SO6 package, designed for switching power supplies, PLCs, and I/O interfaces. It features a minimum isolation voltage of 3750 Vrms, a collector-emitter voltage rating of 80 V, and an operating temperature range of -55 to 125°C. The device meets UL 1577, cUL, VDE EN 60747-5-5, EN 62368-1, and CQC GB4943.1 safety standards. The current transfer ratio is guaranteed at 50% minimum (at ±0.5 mA, 5 V), with GB rank variants offering 100% minimum. Creepage and clearance are both 5.0 mm, and internal isolation thickness is 0.4 mm.
OPTOISO 3.75KV TRANS 6-SO 4 LEAD Product overview: TLP182(GB-TPL,E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP182(GB-TPL,E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TLP182(GB-TPL,E |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) |
| IC(max) | 50 milliamps |