Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899959-TLP182(E
Operating Temperature Range: -55°C ~ 125°C
Features: Optoisolator Transistor Output 3750Vrms 1 Channel 6-SOP
Package: 6-SOIC (0.173", 4.40mm Width), 4 Leads
Package: Tube
Mounting: Surface Mount
Family Name: TLP182
Categories: Isolators
Case / Package: 6-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.8000
X36 PB-F TRANSISTOR OPTOCOUPLER Product overview: TLP182(E from Toshiba Electronic Devices and Storage Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TLP182(E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 899959-TLP182(E | 903-TLP182(E |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - TLP182(E | Bipolar Transistor |
| Package Type | SOT3; 6-SOP | Tube |
| TJ | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Packing Method | Tube |