Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978574-TLP181TPR T
Packaging: Tape and Reel
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Pins: 4
Current Transfer Ratio: 600 %
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 400 mV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 978574-TLP181TPR T |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP181TPR T |