Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099841-TLP180TPRFT
Packaging: Tape and Reel
Number of Circuits: 1
Number of Elements: 1
Forward Voltage: 1.3 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 3.75 kV
Current Transfer Ratio: 600 %
Output Voltage: 80 V
Rise Time: 2 µs
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TLP180TPRFTTLP180(TP
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Power Dissipation: 200 mW
Collector Emitter Voltage (VCEO): 80 V
Max Collector Current: 50 mA
Collector Emitter Saturation Voltage: 400 mV
Max Input Current: 50 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099841-TLP180TPRFT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP180TPRFT |