Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099834-TLP171GA(F(O
Mounting: SMD (SMT)
Number of Channels: 1
Number of Pins: 4
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Max Input Current: 30 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099834-TLP171GA(F(O |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP171GA(F(O |