OPTOCOUPLER, GATE DRIVER, 3.75KV, SMDIP; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:5Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (15-Jan-2018); No. of Channels RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 7965204 | 7965204P | 78Y6748 |
| Product Name | Optocouplers | Optocouplers | Optocoupler, Gate Driver, 3.75Kv, Smdip; No. Of Channels Toshiba |
| Input | DC | DC | |
| Output | Ic | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| Mounting Option | Surface mount | SOIC | Surface Mount DIP |