Win Source Part Number: 1371583-TLP151A(TPR,
Category: Isolators - Isolators - Gate Drivers
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Toshiba Semiconductor and Storage
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SOIC (0.179", 4.55mm Width), 5 Leads
Supplier Device Package: 6-SO, 5 Lead
Base Product Number: TLP151
Technology: Optical Coupling
Mounting Type: Surface Mount
HTSUS: 8541.49.8000
ECCN: EAR99
Voltage - Forward (Vf) (Typ): 1.55V
Number of Channels: 1
Current - Output High, Low: 400mA, 400mA
Approval Agency: cUL, UL
Voltage - Isolation: 3750Vrms
Rise / Fall Time (Typ): 50ns, 50ns
Current - DC Forward (If) (Max): 25 mA
Current - Peak Output: 600mA
Common Mode Transient Immunity (Min): 20kV/µs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Pulse Width Distortion (Max): 350ns
Voltage - Output Supply: 10V ~ 30V
OPTOISO 3.75KV 1CH GT DVR 6SO-5 Product overview: TLP151A(TPR,E) from Toshiba Electronic Devices and Storage Corporation is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.75KV, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-TLP151A(TPR,E) can be used for catalog matching and distributor lookup.
OPTOISO 3.75KV 1CH GT DVR 6SO-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1371583-TLP151A(TPR,E) | 906-TLP151A(TPR,E) | TLP151A(TPR,E) |
| Product Name | Isolators - Isolators - Gate Drivers | 3.75KV Gate Driver IC | Isolators - Isolators - Gate Drivers |
| Output Voltage | 30 volts | ||
| Rise Time | 50 ns | 50 ns | |
| Fall Time | 50 ns | 50 ns | |
| Propagation Delay | 500 ns |