80V 3.75kV 50mA 400mV@0.5mA,1mA 1 1.15V AC,DC SOP-4-2.54mm Optocouplers - Phototransistor Output ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Optocouplers |
| Product Number | TLP126(TPL,F) |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | AC; DC |
| Output | Phototransistor |
| Isolation Voltage | 3750 volts |