Toshiba America Electronic Components, Inc. HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TLP124BV TLP124BV

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093414-TLP124BV Family Name: TLP124(BV) Alternative Parts (Cross-Reference): PC357N2J000F; HCPL-181-00C; HCPL-181-06A; HCPL-181-06BE; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093414-TLP124BV Family Name: TLP124(BV) Alternative Parts (Cross-Reference): PC357N2J000F; HCPL-181-00C; HCPL-181-06A; HCPL-181-06BE; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TLP124BV - 093414-TLP124BV - Win Source Electronics
Laguna Hills, CA, United States
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TLP124BV
093414-TLP124BV
HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TLP124BV 093414-TLP124BV
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 093414-TLP124BV Family Name: TLP124(BV) Alternative Parts (Cross-Reference): PC357N2J000F; HCPL-181-00C; HCPL-181-06A; HCPL-181-06BE; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 093414-TLP124BV
Family Name: TLP124(BV)
Alternative Parts (Cross-Reference): PC357N2J000F; HCPL-181-00C; HCPL-181-06A; HCPL-181-06BE;
Introduction Date: February 27, 1998
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 093414-TLP124BV
Product Name HOT - SALES and EOL Components - HOT - SALES and EOL Components (T) - TLP124BV
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - SI8233AB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details