Toshiba Corporation Optoisolators - Logic Output - TLP118(TPL,E(T TLP118(TPL,E(T

Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757486-TLP118(TPL,E( T Family Name: TLP118 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 16+ Alternative Parts (Cross-Reference): ACPL-M61T-060E; ACPL-M61T-500; ACPL-M61T-500E; ACPL-M61TE; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757486-TLP118(TPL,E( T Family Name: TLP118 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 16+ Alternative Parts (Cross-Reference): ACPL-M61T-060E; ACPL-M61T-500; ACPL-M61T-500E; ACPL-M61TE; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - TLP118(TPL,E(T - 757486-TLP118(TPL,E(T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - TLP118(TPL,E(T
757486-TLP118(TPL,E(T
Optoisolators - Logic Output - TLP118(TPL,E(T 757486-TLP118(TPL,E(T
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 757486-TLP118(TPL,E( T Family Name: TLP118 Manufacturer Homepage: www.semicon.toshiba. co.jp/eng Reference case: SOP Reference Date Code: 16+ Alternative Parts (Cross-Reference): ACPL-M61T-060E; ACPL-M61T-500; ACPL-M61T-500E; ACPL-M61TE; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 757486-TLP118(TPL,E(T
Family Name: TLP118
Manufacturer Homepage: www.semicon.toshiba.co.jp/eng
Reference case: SOP
Reference Date Code: 16+
Alternative Parts (Cross-Reference): ACPL-M61T-060E; ACPL-M61T-500; ACPL-M61T-500E; ACPL-M61TE;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Signal Isolator and Optocoupler
902-TLP118(TPL,E(T
Signal Isolator and Optocoupler 902-TLP118(TPL,E(T
Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SO T/R Product overview: TLP118(TPL,E(T from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP118(TPL,E(T can be used for catalog matching and distributor lookup.

Optocoupler Logic-Out Open Collector DC-IN 1-CH 5-Pin SO T/R Product overview: TLP118(TPL,E(T from Toshiba Electronic Devices and Storage Corporation is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-TLP118(TPL,E(T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler Digital, 6V, Soic-6 Rohs Compliant Toshiba - 09AK8745 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Digital, 6V, Soic-6 Rohs Compliant Toshiba
09AK8745
Optocoupler Digital, 6V, Soic-6 Rohs Compliant Toshiba 09AK8745
OPTOCOUPLER DIGITAL, 6V, SOIC-6 ROHS COMPLIANT: YES

OPTOCOUPLER DIGITAL, 6V, SOIC-6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 757486-TLP118(TPL,E(T 902-TLP118(TPL,E(T 09AK8745
Product Name Optoisolators - Logic Output - TLP118(TPL,E(T Signal Isolator and Optocoupler Optocoupler Digital, 6V, Soic-6 Rohs Compliant Toshiba
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-1916-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 2303313 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details