Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206903-TLP118(E(O
Data Rate: 20 Mbps
Number of Channels: 1
Number of Pins: 5
Isolation Voltage: 3.75 kV
Output Voltage: 6 V
Input Current: 15 mA
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8541408000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1206903-TLP118(E(O |
| Product Name | Custom Parts - Custom Parts (S - T) - TLP118(E(O |