Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971333-TLP116A(E)
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.58 V
Power Dissipation: 40 mW
Forward Current: 20 mA
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 5
Propagation Delay: 60 ns
Output Current: 10 mA
Rise Time: 15 ns
Fall Time: 15 ns
Categories: OEM Parts(T-Z)
Case / Package: SO
Output Current per Channel: 10 mA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 40 mW
Turn-On Delay Time: 60 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 971333-TLP116A(E) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP116A(E) |