Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966836-TLP115
Number of Circuits: 1
Reverse Breakdown Voltage: 5 V
Data Rate: 10 Mbps
Number of Elements: 1
Forward Voltage: 1.8 V
Power Dissipation: 40 mW
Forward Current: 20 mA
Number of Channels: 1
Number of Pins: 5
Propagation Delay: 60 ns
Output Current: 25 mA
Rise Time: 30 ns
Categories: OEM Parts(T-Z)
Output Current per Channel: 25 mA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Turn-On Delay Time: 120 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966836-TLP115 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP115 |