Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099814-TLP115(TPL)
Number of Pins: 6
Categories: OEM Parts(T-Z)
Output Current per Channel: 25 mA
Alternative Parts (Cross-Reference): TLP115(TPL)TLP115-TP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099814-TLP115(TPL) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP115(TPL) |