Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099811-TLP113TPRF
Packaging: Cut Tape (CT)
Voltage: 7 V
Reverse Breakdown Voltage: 5 V
Number of Elements: 1
Forward Voltage: 1.8 V
Power Dissipation: 40 mW
Forward Current: 20 mA
Direction: Unidirectional
Number of Channels: 1
Number of Pins: 5
Propagation Delay: 60 ns
Output Current: 25 mA
Rise Time: 30 ns
Fall Time: 30 ns
Categories: OEM Parts(T-Z)
Output Current per Channel: 25 mA
Alternative Parts (Cross-Reference): TLP113TPRFTLP113(TPR
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 40 mW
Max Output Current: 25 mA
Turn-On Delay Time: 120 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099811-TLP113TPRF |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLP113TPRF |