Toshiba Electronics (UK) Ltd 900V 9A MOSFET Transistor TK9A90E,S4X

Description
MOSFET N-CH 900V 9A TO220SIS Product overview: TK9A90E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 900V 9A TO220SIS Product overview: TK9A90E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 9A MOSFET Transistor
278-TK9A90E,S4X
900V 9A MOSFET Transistor 278-TK9A90E,S4X
MOSFET N-CH 900V 9A TO220SIS Product overview: TK9A90E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 9A TO220SIS Product overview: TK9A90E,S4X from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK9A90E,S4X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK9A90ES4X-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK9A90ES4X-ND
Single FETs, MOSFETs TK9A90ES4X-ND
N-Channel 900V 9A (Ta) 50W (Tc) Through Hole TO-220SIS

N-Channel 900V 9A (Ta) 50W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1187395-TK9A90E,S4X - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1187395-TK9A90E,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1187395-TK9A90E,S4X
Win Source Part Number: 1187395-TK9A90E,S4X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: π-MOSVIII Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 900 V Current - Continuous Drain (Id) @ 25°C: 9A (Ta) Rds On (Max) @ Id, Vgs: 1.3Ohm @ 4.5A, 10V Vgs(th) (Max) @ Id: 4V @ 900µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220SIS Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Toshiba Semiconductor and Storage Other Names: TK9A90E,S4X(S,TK9A90 ES4X Base Product Number: TK9A90 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1187395-TK9A90E,S4X
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: π-MOSVIII
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 900 V
Current - Continuous Drain (Id) @ 25°C: 9A (Ta)
Rds On (Max) @ Id, Vgs: 1.3Ohm @ 4.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 900µA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220SIS
Gate Charge (Qg) (Max) @ Vgs: 46 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2000 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Toshiba Semiconductor and Storage
Other Names: TK9A90E,S4X(S,TK9A90ES4X
Base Product Number: TK9A90
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK9A90E,S4X - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK9A90E,S4X
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK9A90E,S4X
MOSFET N-CH 900V 9A TO220SIS

MOSFET N-CH 900V 9A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK9A90E,S4X TK9A90ES4X-ND 1187395-TK9A90E,S4X TK9A90E,S4X
Product Name 900V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 900 volts
PD 50 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data