Toshiba America Electronic Components, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60WS4VX(M TK8A60WS4VX(M

Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099489-TK8A60WS4VX( M Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Rise Time: 20 ns Fall Time: 5.5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK8A60WS4VX(MTK8A60W ,S4VX(M; TK8A60WS4VXM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 40 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 70 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote
Description
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099489-TK8A60WS4VX( M Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Rise Time: 20 ns Fall Time: 5.5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK8A60WS4VX(MTK8A60W ,S4VX(M; TK8A60WS4VXM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 40 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 70 ns Gate to Source Voltage (Vgs): 30 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60WS4VX(M - 1099489-TK8A60WS4VX(M - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60WS4VX(M
1099489-TK8A60WS4VX(M
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60WS4VX(M 1099489-TK8A60WS4VX(M
Manufacturer: Toshiba Semiconductor and Storage Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099489-TK8A60WS4VX( M Number of Elements: 1 Power Dissipation: 30 W Number of Pins: 3 Rise Time: 20 ns Fall Time: 5.5 ns Categories: Transistors - FETs, MOSFETs - RF Alternative Parts (Cross-Reference): TK8A60WS4VX(MTK8A60W ,S4VX(M; TK8A60WS4VXM; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Turn-On Delay Time: 40 ns Continuous Drain Current (ID): 8 A Turn-Off Delay Time: 70 ns Gate to Source Voltage (Vgs): 30 V

Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099489-TK8A60WS4VX(M
Number of Elements: 1
Power Dissipation: 30 W
Number of Pins: 3
Rise Time: 20 ns
Fall Time: 5.5 ns
Categories: Transistors - FETs, MOSFETs - RF
Alternative Parts (Cross-Reference): TK8A60WS4VX(MTK8A60W,S4VX(M; TK8A60WS4VXM;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Turn-On Delay Time: 40 ns
Continuous Drain Current (ID): 8 A
Turn-Off Delay Time: 70 ns
Gate to Source Voltage (Vgs): 30 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1099489-TK8A60WS4VX(M
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60WS4VX(M
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1221450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type Soic
View Details
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
PNP general-purpose transistor - 2PA1576S,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers