Toshiba Electronics (UK) Ltd 600V 8A MOSFET Transistor TK8A60W,S4VX

Description
MOSFET N-CH 600V 8A TO220SIS Product overview: TK8A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 8A TO220SIS Product overview: TK8A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A60W,S4VX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 8A MOSFET Transistor
278-TK8A60W,S4VX
600V 8A MOSFET Transistor 278-TK8A60W,S4VX
MOSFET N-CH 600V 8A TO220SIS Product overview: TK8A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A60W,S4VX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 8A TO220SIS Product overview: TK8A60W,S4VX from Toshiba Electronic Devices and Storage Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TK8A60W,S4VX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - TK8A60WS4VX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK8A60WS4VX-ND
Single FETs, MOSFETs TK8A60WS4VX-ND
N-Channel 600V 8A (Ta) 30W (Tc) Through Hole TO-220SIS

N-Channel 600V 8A (Ta) 30W (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60W,S4VX - 936584-TK8A60W,S4VX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60W,S4VX
936584-TK8A60W,S4VX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60W,S4VX 936584-TK8A60W,S4VX
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 936584-TK8A60W,S4VX Series: DTMOSIV Operating Temperature Range: 150°C (TJ) Features: N-Channel 600 V 8A (Ta) 30W (Tc) Through Hole TO-220SIS Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: TK8A60 Categories: Discrete Semiconductor Products Case / Package: TO-220SIS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK8A60W,S4VX(M, TK8A60WS4VX

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 936584-TK8A60W,S4VX
Series: DTMOSIV
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 600 V 8A (Ta) 30W (Tc) Through Hole TO-220SIS
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: TK8A60
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK8A60W,S4VX(M, TK8A60WS4VX

Buy Now Datasheet
Single FETs, MOSFETs - TK8A60W,S4VX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TK8A60W,S4VX
Single FETs, MOSFETs TK8A60W,S4VX
MOSFET N-CH 600V 8A TO220SIS

MOSFET N-CH 600V 8A TO220SIS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK8A60W,S4VX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK8A60W,S4VX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK8A60W,S4VX
MOSFET N-CH 600V 8A TO220SIS

MOSFET N-CH 600V 8A TO220SIS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TK8A60W,S4VX TK8A60WS4VX-ND 936584-TK8A60W,S4VX TK8A60W,S4VX TK8A60W,S4VX
Product Name 600V 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A60W,S4VX Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 30 milliwatts 30000 milliwatts
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
 - AUIRFU8403-701TRL - Rochester Electronics
Specs
Polarity N-Channel
Package Type IPAK-3
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers