Manufacturer: Toshiba Semiconductor and Storage
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099488-TK8A50D(STA4
Rise Time: 20 ns
Fall Time: 12 ns
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TK8A50D(STA4;X;S)TK8
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 40 ns
Continuous Drain Current (ID): 8 A
Turn-Off Delay Time: 60 ns
Gate to Source Voltage (Vgs): 30 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1099488-TK8A50D(STA4;X;S) |
| Product Name | OEM Parts - OEM Parts (T - Z) - TK8A50D(STA4;X;S) |