Toshiba Electronics (UK) Ltd Single FETs, MOSFETs TK8A45DA(STA4,Q,M)

Description
N-Channel 450V 7.5A (Tc) Through Hole TO-220SIS
Request a Quote Datasheet
Description
N-Channel 450V 7.5A (Tc) Through Hole TO-220SIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TK8A45DA(STA4QM)-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TK8A45DA(STA4QM)-ND
Single FETs, MOSFETs TK8A45DA(STA4QM)-ND
N-Channel 450V 7.5A (Tc) Through Hole TO-220SIS

N-Channel 450V 7.5A (Tc) Through Hole TO-220SIS

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A45DA(STA4,Q,M) - 899717-TK8A45DA(STA4,Q,M) - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A45DA(STA4,Q,M)
899717-TK8A45DA(STA4,Q,M)
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A45DA(STA4,Q,M) 899717-TK8A45DA(STA4,Q,M)
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 899717-TK8A45DA(STA4 ,Q,M) Series: π-MOSVII Features: N-Channel 450 V 7.5A (Tc) - Through Hole TO-220SIS Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Family Name: TK8A45 Categories: Discrete Semiconductor Products Case / Package: TO-220SIS ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.29.0095 Other Part Number: TK8A45DA(STA4QM), TK8A45DASTA4QM

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 899717-TK8A45DA(STA4,Q,M)
Series: π-MOSVII
Features: N-Channel 450 V 7.5A (Tc) - Through Hole TO-220SIS
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Family Name: TK8A45
Categories: Discrete Semiconductor Products
Case / Package: TO-220SIS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.29.0095
Other Part Number: TK8A45DA(STA4QM), TK8A45DASTA4QM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TK8A45DA(STA4,Q,M) - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TK8A45DA(STA4,Q,M)
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TK8A45DA(STA4,Q,M)
MOSFET N-CH 450V 7.5A TO220SIS

MOSFET N-CH 450V 7.5A TO220SIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TK8A45DA(STA4QM)-ND 899717-TK8A45DA(STA4,Q,M) TK8A45DA(STA4,Q,M)
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TK8A45DA(STA4,Q,M) Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024NTR - 199526-AUIRFL024NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
7 suppliers